AVX Corporation Fixed Inductors LMXN0906MR47BTAS

Description
470nH Unshielded Wirewound Inductor Nonstandard
Request a Quote Datasheet
Description
470nH Unshielded Wirewound Inductor Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 478-7103-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
478-7103-2-ND
Fixed Inductors 478-7103-2-ND
470nH Unshielded Wirewound Inductor Nonstandard

470nH Unshielded Wirewound Inductor Nonstandard

Buy Now Datasheet
Inductor, Un-Shielded, 470Uh, Smd; Inductance Kyocera Avx - 05W9805 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 470Uh, Smd; Inductance Kyocera Avx
05W9805
Inductor, Un-Shielded, 470Uh, Smd; Inductance Kyocera Avx 05W9805
INDUCTOR, UN-SHIELDED, 470UH, SMD; Inductance:470µH; RMS Current (Irms):-; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:LMXN Series; DC Resistance Max:-; Inductance Tolerance:± 20%; Product Width:6.4mmRoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 470UH, SMD; Inductance:470µH; RMS Current (Irms):-; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:LMXN Series; DC Resistance Max:-; Inductance Tolerance:± 20%; Product Width:6.4mmRoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Un-Shielded, 470Uh, Smd; Inductance Kyocera Avx - 05W5117 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 470Uh, Smd; Inductance Kyocera Avx
05W5117
Inductor, Un-Shielded, 470Uh, Smd; Inductance Kyocera Avx 05W5117
INDUCTOR, UN-SHIELDED, 470UH, SMD; Inductance:470µH; RMS Current (Irms):-; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:LMXN Series; DC Resistance Max:-; Inductance Tolerance:± 20%; Product Width:6.4mmRoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 470UH, SMD; Inductance:470µH; RMS Current (Irms):-; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:LMXN Series; DC Resistance Max:-; Inductance Tolerance:± 20%; Product Width:6.4mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 478-7103-2-ND 05W9805
Product Name Fixed Inductors Inductor, Un-Shielded, 470Uh, Smd; Inductance Kyocera Avx
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Application RF Choke
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - RC-11-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details