Kyocera Corporation Fixed Inductors LMLP07A7M2R2DTAS

Description
2.2µH Shielded Inductor 8A 20mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Shielded Inductor 8A 20mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 478-LMLP07A7M2R2DTASCT-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Inductor 8A 20mOhm Max Nonstandard

2.2µH Shielded Inductor 8A 20mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 478-LMLP07A7M2R2DTASDKR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Inductor 8A 20mOhm Max Nonstandard

2.2µH Shielded Inductor 8A 20mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 478-LMLP07A7M2R2DTASTR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Inductor 8A 20mOhm Max Nonstandard

2.2µH Shielded Inductor 8A 20mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 478-LMLP07A7M2R2DTASCT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 2176075-7 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 7.00E-4 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Surface Mount Inductors - 2567699P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0180 microH
DCR 0.6000 ohms
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-12N 026011C-12NXJRW , 026011C-12NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details