Kyocera Corporation Fixed Inductors LMLP05D5N4R7CTAS

Description
4.7µH Shielded Inductor 3.1A 29mOhm Nonstandard
Request a Quote Datasheet
Description
4.7µH Shielded Inductor 3.1A 29mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 478-LMLP05D5N4R7CTASTR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Inductor 3.1A 29mOhm Nonstandard

4.7µH Shielded Inductor 3.1A 29mOhm Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 478-LMLP05D5N4R7CTASTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-22N 0302CS-22NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.2200 ohms
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-B22B-D615-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details