4.7µH Shielded Inductor 1.2A 90mOhm Nonstandard
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 478-LMLP04B4N4R7CTASTR-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Ferrite |
| Configuration | Fixed |
| Inductance Tolerance | 30 (+/- %) |