Kyocera Corporation Fixed Inductors LMLP0202M150CTAR

Description
15µH Shielded Inductor 370mA 1.02Ohm Nonstandard
Request a Quote Datasheet
Description
15µH Shielded Inductor 370mA 1.02Ohm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 478-LMLP0202M150CTARTR-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Inductor 370mA 1.02Ohm Nonstandard

15µH Shielded Inductor 370mA 1.02Ohm Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 478-LMLP0202M150CTARTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176638-1 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 0.4700 microH
View Details
2 suppliers
Surface Mount Inductors - 2567581P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0030 microH
DCR 0.2000 ohms
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-7N2 0302CS-7N2XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details