2200pF ±10% 16V Ceramic Capacitor X7R 0508 (1220 Metric)
LICC MB CMAP - FN / T&R ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | LD17YC222KAB2S-ND | 36K5635 |
| Product Name | Ceramic Capacitors | Licc Mb Cmap Fn / T&r Rohs Compliant Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) |