Kyocera Corporation Ceramic Capacitors LD16ZC224KAB2A

Description
0.22µF ±10% 10V Ceramic Capacitor X7R 0306 (0816 Metric)
Request a Quote Datasheet
Description
0.22µF ±10% 10V Ceramic Capacitor X7R 0306 (0816 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-11415-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-11415-1-ND
Ceramic Capacitors 478-11415-1-ND
0.22µF ±10% 10V Ceramic Capacitor X7R 0306 (0816 Metric)

0.22µF ±10% 10V Ceramic Capacitor X7R 0306 (0816 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-11415-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-11415-2-ND
Ceramic Capacitors 478-11415-2-ND
0.22µF ±10% 10V Ceramic Capacitor X7R 0306 (0816 Metric)

0.22µF ±10% 10V Ceramic Capacitor X7R 0306 (0816 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-11415-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-11415-6-ND
Ceramic Capacitors 478-11415-6-ND
0.22µF ±10% 10V Ceramic Capacitor X7R 0306 (0816 Metric)

0.22µF ±10% 10V Ceramic Capacitor X7R 0306 (0816 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - LD16ZC224KAB2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
LD16ZC224KAB2A
Capacitors - Ceramic Capacitors LD16ZC224KAB2A
CAP CER 0.22UF 10V X7R 0306

CAP CER 0.22UF 10V X7R 0306

Supplier's Site
Ceramic Capacitors - LD16ZC224KAB2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
LD16ZC224KAB2A
Ceramic Capacitors LD16ZC224KAB2A
CAP CER 0.22UF 10V X7R 0306

CAP CER 0.22UF 10V X7R 0306

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-11415-1-ND 478-11415-6-ND LD16ZC224KAB2A LD16ZC224KAB2A
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
Aluminum Electrolytic Capacitor - 380LX151M400H032 - Richardson RFPD
Specs
Operating Temperature -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 150 microF
View Details
4 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers