1µF ±10% 50V Ceramic Capacitor X7R 1812 (4532 Metric)
1µF ±10% 50V Ceramic Capacitor X7R 1812 (4532 Metric)
1µF ±10% 50V Ceramic Capacitor X7R 1812 (4532 Metric)
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT
Capacitor,Ceramic,1u
CAP CER 1UF 50V X7R 1812
| DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-10972-2-ND | 478-10972-6-ND | LD125C105KAB2A | 31K9671 | LD125C105KAB2A |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT | Capacitor,ceramic,1Uf,50Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kyocera Avx | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Applications | General Purpose | General Purpose | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF |