Kyocera Corporation Ceramic Capacitors LD105C473KAB2A

Description
0.047µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
0.047µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - LD105C473KAB2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
LD105C473KAB2A-ND
Ceramic Capacitors LD105C473KAB2A-ND
0.047µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

0.047µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - LD105C473KAB2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
LD105C473KAB2A
Ceramic Capacitors LD105C473KAB2A
CAP CER 0.047UF 50V X7R 1210

CAP CER 0.047UF 50V X7R 1210

Supplier's Site Datasheet
Capacitor Ceramic, 39Pf, 50V, X7R, 10%, 1210; Capacitance Kyocera Avx - 65M1333 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 39Pf, 50V, X7R, 10%, 1210; Capacitance Kyocera Avx
65M1333
Capacitor Ceramic, 39Pf, 50V, X7R, 10%, 1210; Capacitance Kyocera Avx 65M1333
CAPACITOR CERAMIC, 39PF, 50V, X7R, 10%, 1210; Capacitance:39pF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LD Series; Product Length:3.2mm RoHS Compliant: No

CAPACITOR CERAMIC, 39PF, 50V, X7R, 10%, 1210; Capacitance:39pF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LD Series; Product Length:3.2mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number LD105C473KAB2A-ND LD105C473KAB2A 65M1333
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic, 39Pf, 50V, X7R, 10%, 1210; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 3.90E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer Capacitor - 227XMPL004MG28 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Ceramic Capacitors - C11AH101K-8UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725913 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers