Kyocera Corporation Ceramic Capacitors LD103C105KAB2A

Description
1µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
1µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-11644-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-11644-2-ND
Ceramic Capacitors 478-11644-2-ND
1µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

1µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-11644-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-11644-1-ND
Ceramic Capacitors 478-11644-1-ND
1µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

1µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-11644-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-11644-6-ND
Ceramic Capacitors 478-11644-6-ND
1µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

1µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - LD103C105KAB2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
LD103C105KAB2A
Capacitors - Ceramic Capacitors LD103C105KAB2A
CAP CER 1UF 25V X7R 1210

CAP CER 1UF 25V X7R 1210

Supplier's Site
Ceramic Capacitor, 18Pf, 25V, X7R, 10%, 1210, Full Reel; Capacitance Kyocera Avx - 32M7288 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 18Pf, 25V, X7R, 10%, 1210, Full Reel; Capacitance Kyocera Avx
32M7288
Ceramic Capacitor, 18Pf, 25V, X7R, 10%, 1210, Full Reel; Capacitance Kyocera Avx 32M7288
CERAMIC CAPACITOR, 18PF, 25V, X7R, 10%, 1210, FULL REEL; Capacitance:18pF; Voltage(DC):25V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LD Series RoHS Compliant: No

CERAMIC CAPACITOR, 18PF, 25V, X7R, 10%, 1210, FULL REEL; Capacitance:18pF; Voltage(DC):25V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LD Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-11644-2-ND 478-11644-6-ND LD103C105KAB2A 32M7288
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitor, 18Pf, 25V, X7R, 10%, 1210, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1.80E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - CK05BX181K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Film Capacitors - 1725603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details