Kyocera Corporation Ceramic Capacitors LD06YC102MAB2A

Description
1000pF ±20% 16V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
1000pF ±20% 16V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - LD06YC102MAB2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
LD06YC102MAB2A-ND
Ceramic Capacitors LD06YC102MAB2A-ND
1000pF ±20% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

1000pF ±20% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Capacitor Ceramic 1000Pf, 16V, X7R, 20%, 1206; Capacitance Kyocera Avx - 22K0915 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 1000Pf, 16V, X7R, 20%, 1206; Capacitance Kyocera Avx
22K0915
Capacitor Ceramic 1000Pf, 16V, X7R, 20%, 1206; Capacitance Kyocera Avx 22K0915
CAPACITOR CERAMIC 1000PF, 16V, X7R, 20%, 1206; Capacitance:1000pF; Capacitance Tolerance:± 20%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: No

CAPACITOR CERAMIC 1000PF, 16V, X7R, 20%, 1206; Capacitance:1000pF; Capacitance Tolerance:± 20%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: No

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - LD06YC102MAB2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
LD06YC102MAB2A
Capacitors - Ceramic Capacitors LD06YC102MAB2A
CAP CER 1000PF 16V X7R 1206

CAP CER 1000PF 16V X7R 1206

Supplier's Site
Ceramic Capacitors - LD06YC102MAB2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
LD06YC102MAB2A
Ceramic Capacitors LD06YC102MAB2A
CAP CER 1000PF 16V X7R 1206

CAP CER 1000PF 16V X7R 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number LD06YC102MAB2A-ND 22K0915 LD06YC102MAB2A LD06YC102MAB2A
Product Name Ceramic Capacitors Capacitor Ceramic 1000Pf, 16V, X7R, 20%, 1206; Capacitance Kyocera Avx Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701031 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - M39014/021328 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers