Kyocera Corporation Ceramic Capacitors LD06GC152KAB2A

Description
1500pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
1500pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-LD06GC152KAB2ADKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-LD06GC152KAB2ADKR-ND
Ceramic Capacitors 478-LD06GC152KAB2ADKR-ND
1500pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1206 (3216 Metric)

1500pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-LD06GC152KAB2ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-LD06GC152KAB2ATR-ND
Ceramic Capacitors 478-LD06GC152KAB2ATR-ND
1500pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1206 (3216 Metric)

1500pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-LD06GC152KAB2ACT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-LD06GC152KAB2ACT-ND
Ceramic Capacitors 478-LD06GC152KAB2ACT-ND
1500pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1206 (3216 Metric)

1500pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-LD06GC152KAB2ADKR-ND 478-LD06GC152KAB2ATR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525001P00BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
Aluminum Electrolytic Capacitor - 101C402T250CJ2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4000 microF
View Details
4 suppliers