KYOCERA AVX Components Corporation Ceramic Capacitors LD062A102KAB2A

Description
Ceramic Capacitor
Request a Quote Datasheet
Description
Ceramic Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-LD062A102KAB2ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-LD062A102KAB2ATR-ND
Ceramic Capacitors 478-LD062A102KAB2ATR-ND
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Ceramic Capacitors - LD062A102KAB2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
LD062A102KAB2A
Ceramic Capacitors LD062A102KAB2A
CAP CER SMD

CAP CER SMD

Supplier's Site
Ceramic Capacitor, Multilayer, Ceramic, 200V, 10% +Tol, 10% -Tol, C0G, 30Ppm/cel Tc, 0.001Uf, Surface Mount, 1206 Rohs Compliant Kyocera Avx - 96AJ2148 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, Multilayer, Ceramic, 200V, 10% +Tol, 10% -Tol, C0G, 30Ppm/cel Tc, 0.001Uf, Surface Mount, 1206 Rohs Compliant Kyocera Avx
96AJ2148
Ceramic Capacitor, Multilayer, Ceramic, 200V, 10% +Tol, 10% -Tol, C0G, 30Ppm/cel Tc, 0.001Uf, Surface Mount, 1206 Rohs Compliant Kyocera Avx 96AJ2148
CERAMIC CAPACITOR, MULTILAYER, CERAMIC, 200V, 10% +TOL, 10% -TOL, C0G, 30PPM/CEL TC, 0.001UF, SURFACE MOUNT, 1206 ROHS COMPLIANT: YES

CERAMIC CAPACITOR, MULTILAYER, CERAMIC, 200V, 10% +TOL, 10% -TOL, C0G, 30PPM/CEL TC, 0.001UF, SURFACE MOUNT, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-LD062A102KAB2ATR-ND LD062A102KAB2A 96AJ2148
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, Multilayer, Ceramic, 200V, 10% +Tol, 10% -Tol, C0G, 30Ppm/cel Tc, 0.001Uf, Surface Mount, 1206 Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Paper Film Capacitors - 103PPR202KE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100680KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers