Kyocera Corporation Ceramic Capacitors LD055C272KAB2A

Description
2700pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
2700pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - LD055C272KAB2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
LD055C272KAB2A-ND
Ceramic Capacitors LD055C272KAB2A-ND
2700pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

2700pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - LD055C272KAB2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
LD055C272KAB2A
Capacitors - Ceramic Capacitors LD055C272KAB2A
CAP CER 2700PF 50V X7R 0805

CAP CER 2700PF 50V X7R 0805

Supplier's Site
Capacitor Ceramic 2700Pf, 50V, X7R, 10%, 0805; Capacitance Kyocera Avx - 22K0900 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 2700Pf, 50V, X7R, 10%, 0805; Capacitance Kyocera Avx
22K0900
Capacitor Ceramic 2700Pf, 50V, X7R, 10%, 0805; Capacitance Kyocera Avx 22K0900
CAPACITOR CERAMIC 2700PF, 50V, X7R, 10%, 0805; Capacitance:2700pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LD Series; Qualification:- RoHS Compliant: No

CAPACITOR CERAMIC 2700PF, 50V, X7R, 10%, 0805; Capacitance:2700pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LD Series; Qualification:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number LD055C272KAB2A-ND LD055C272KAB2A 22K0900
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic 2700Pf, 50V, X7R, 10%, 0805; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Ceramic Capacitors - 1763-0603B104K250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details