Kyocera Corporation Ceramic Capacitors LD055C223KAB2A

Description
0.022µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.022µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - LD055C223KAB2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
LD055C223KAB2A-ND
Ceramic Capacitors LD055C223KAB2A-ND
0.022µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.022µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitor 0.022Uf 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 22K0897 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.022Uf 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
22K0897
Ceramic Capacitor 0.022Uf 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 22K0897
CERAMIC CAPACITOR 0.022UF 50V, X7R, 10%, 0805, FULL REEL; Capacitance:22000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LD Series RoHS Compliant: No

CERAMIC CAPACITOR 0.022UF 50V, X7R, 10%, 0805, FULL REEL; Capacitance:22000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LD Series RoHS Compliant: No

Supplier's Site
Capacitors - Ceramic Capacitors - LD055C223KAB2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
LD055C223KAB2A
Capacitors - Ceramic Capacitors LD055C223KAB2A
CAP CER 0.022UF 50V X7R 0805

CAP CER 0.022UF 50V X7R 0805

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number LD055C223KAB2A-ND 22K0897 LD055C223KAB2A
Product Name Ceramic Capacitors Ceramic Capacitor 0.022Uf 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Aluminum Electrolytic - 226SVH035MER - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Aluminium Capacitors - 1701047 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details