Kyocera Corporation Ceramic Capacitors LD055C104JAB2A

Description
0.1µF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.1µF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-10963-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10963-2-ND
Ceramic Capacitors 478-10963-2-ND
0.1µF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.1µF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10963-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10963-6-ND
Ceramic Capacitors 478-10963-6-ND
0.1µF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.1µF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10963-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10963-1-ND
Ceramic Capacitors 478-10963-1-ND
0.1µF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.1µF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitor, 0.1Uf, 50V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx - 22K0894 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 0.1Uf, 50V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx
22K0894
Ceramic Capacitor, 0.1Uf, 50V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx 22K0894
CERAMIC CAPACITOR, 0.1UF, 50V, X7R, 5%, 0805, FULL REEL; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:LD Series RoHS Compliant: No

CERAMIC CAPACITOR, 0.1UF, 50V, X7R, 5%, 0805, FULL REEL; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:LD Series RoHS Compliant: No

Supplier's Site
Ceramic Capacitors - LD055C104JAB2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
LD055C104JAB2A
Ceramic Capacitors LD055C104JAB2A
CAP CER 0.1UF 50V X7R 0805

CAP CER 0.1UF 50V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-10963-2-ND 478-10963-6-ND 22K0894 LD055C104JAB2A
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 0.1Uf, 50V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Film Capacitors - 113263 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
Ceramic Capacitors - 338-4110-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers