Kyocera Corporation Ceramic Capacitors LD055C103KAB2A

Description
10000pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
10000pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-5795-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5795-1-ND
Ceramic Capacitors 478-5795-1-ND
10000pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

10000pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-5795-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5795-2-ND
Ceramic Capacitors 478-5795-2-ND
10000pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

10000pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-5795-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5795-6-ND
Ceramic Capacitors 478-5795-6-ND
10000pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

10000pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitor 0.01Uf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 22K0891 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.01Uf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
22K0891
Ceramic Capacitor 0.01Uf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 22K0891
CERAMIC CAPACITOR 0.01UF, 50V, X7R, 10%, 0805, FULL REEL; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LD Series RoHS Compliant: No

CERAMIC CAPACITOR 0.01UF, 50V, X7R, 10%, 0805, FULL REEL; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LD Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-5795-1-ND 478-5795-6-ND 22K0891
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 0.01Uf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors Rohs Compliant Cornell Dubilier - 34C2418 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1763-0402B102K101NGTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details