KYOCERA AVX Components Corporation Ceramic Capacitors LD055A820JAB2A

Description
Ceramic Capacitor
Request a Quote Datasheet
Description
Ceramic Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-LD055A820JAB2ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-LD055A820JAB2ATR-ND
Ceramic Capacitors 478-LD055A820JAB2ATR-ND
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Capacitors - Ceramic Capacitors - LD055A820JAB2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
LD055A820JAB2A
Capacitors - Ceramic Capacitors LD055A820JAB2A
CAP CER SMD

CAP CER SMD

Supplier's Site
Capacitor Ceramic 82Pf 50V, C0G, 5%, 0805; Capacitance Kyocera Avx - 95M6425 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 82Pf 50V, C0G, 5%, 0805; Capacitance Kyocera Avx
95M6425
Capacitor Ceramic 82Pf 50V, C0G, 5%, 0805; Capacitance Kyocera Avx 95M6425
CAPACITOR CERAMIC 82PF 50V, C0G, 5%, 0805; Capacitance:82pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:LD Series; Product Width:1.25mmRoHS Compliant: No

CAPACITOR CERAMIC 82PF 50V, C0G, 5%, 0805; Capacitance:82pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:LD Series; Product Width:1.25mmRoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-LD055A820JAB2ATR-ND LD055A820JAB2A 95M6425
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic 82Pf 50V, C0G, 5%, 0805; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C354U025DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details