Kyocera Corporation Ceramic Capacitors LD055A331KAB2A

Description
330pF ±10% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
330pF ±10% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - LD055A331KAB2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
LD055A331KAB2A-ND
Ceramic Capacitors LD055A331KAB2A-ND
330pF ±10% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

330pF ±10% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - LD055A331KAB2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
LD055A331KAB2A
Capacitors - Ceramic Capacitors LD055A331KAB2A
CAP CER 330PF 50V NP0 0805

CAP CER 330PF 50V NP0 0805

Supplier's Site
Capacitor Ceramic 330Pf 50V, C0G, 10%, 0805; Capacitance Kyocera Avx - 22K0880 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 330Pf 50V, C0G, 10%, 0805; Capacitance Kyocera Avx
22K0880
Capacitor Ceramic 330Pf 50V, C0G, 10%, 0805; Capacitance Kyocera Avx 22K0880
CAPACITOR CERAMIC 330PF 50V, C0G, 10%, 0805; Capacitance:330pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:LD Series; Qualification:- RoHS Compliant: No

CAPACITOR CERAMIC 330PF 50V, C0G, 10%, 0805; Capacitance:330pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:LD Series; Qualification:- RoHS Compliant: No

Supplier's Site
Ceramic Capacitors - LD055A331KAB2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
LD055A331KAB2A
Ceramic Capacitors LD055A331KAB2A
CAP CER 330PF 50V NP0 0805

CAP CER 330PF 50V NP0 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number LD055A331KAB2A-ND LD055A331KAB2A 22K0880 LD055A331KAB2A
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic 330Pf 50V, C0G, 10%, 0805; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Capacitors - 1725585 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C183U063AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details