Kyocera Corporation Ceramic Capacitors LD053C683KAB2A

Description
0.068µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.068µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - LD053C683KAB2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
LD053C683KAB2A-ND
Ceramic Capacitors LD053C683KAB2A-ND
0.068µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

0.068µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - LD053C683KAB2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
LD053C683KAB2A
Ceramic Capacitors LD053C683KAB2A
CAP CER 0.068UF 25V X7R 0805

CAP CER 0.068UF 25V X7R 0805

Supplier's Site Datasheet
Ceramic Capacitor 0.068Pf 25V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 55K6628 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.068Pf 25V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
55K6628
Ceramic Capacitor 0.068Pf 25V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 55K6628
CERAMIC CAPACITOR 0.068PF 25V, X7R, 10%, 0805, FULL REEL; Capacitance:0.068pF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LD Series RoHS Compliant: No

CERAMIC CAPACITOR 0.068PF 25V, X7R, 10%, 0805, FULL REEL; Capacitance:0.068pF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LD Series RoHS Compliant: No

Supplier's Site
Capacitors - Ceramic Capacitors - LD053C683KAB2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
LD053C683KAB2A
Capacitors - Ceramic Capacitors LD053C683KAB2A
CAP CER 0.068UF 25V X7R 0805

CAP CER 0.068UF 25V X7R 0805

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number LD053C683KAB2A-ND LD053C683KAB2A 55K6628 LD053C683KAB2A
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 0.068Pf 25V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0680 microF 0.0680 microF 6.80E-8 microF 0.0680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 113336 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
Ceramic Capacitors - P10G221K1-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0106P80BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers