Kyocera Corporation Ceramic Capacitors LD053C224KAB2A

Description
0.22µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.22µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-12928-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-12928-2-ND
Ceramic Capacitors 478-12928-2-ND
0.22µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

0.22µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-12928-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-12928-1-ND
Ceramic Capacitors 478-12928-1-ND
0.22µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

0.22µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-12928-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-12928-6-ND
Ceramic Capacitors 478-12928-6-ND
0.22µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

0.22µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitor 0.22Uf, 25V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 22K0860 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.22Uf, 25V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
22K0860
Ceramic Capacitor 0.22Uf, 25V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 22K0860
CERAMIC CAPACITOR 0.22UF, 25V, X7R, 10%, 0805, FULL REEL; Capacitance:0.22µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LD Series RoHS Compliant: No

CERAMIC CAPACITOR 0.22UF, 25V, X7R, 10%, 0805, FULL REEL; Capacitance:0.22µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LD Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-12928-2-ND 478-12928-6-ND 22K0860
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 0.22Uf, 25V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100181FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1701059 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details