KYOCERA AVX Components Corporation Ceramic Capacitors LD053C223KAB2A

Description
Ceramic Capacitor
Request a Quote Datasheet
Description
Ceramic Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-LD053C223KAB2ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-LD053C223KAB2ATR-ND
Ceramic Capacitors 478-LD053C223KAB2ATR-ND
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Capacitor Ceramic 0.022Uf 25V, X7R, 10%, 0805; Capacitance Kyocera Avx - 65M1137 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.022Uf 25V, X7R, 10%, 0805; Capacitance Kyocera Avx
65M1137
Capacitor Ceramic 0.022Uf 25V, X7R, 10%, 0805; Capacitance Kyocera Avx 65M1137
CAPACITOR CERAMIC 0.022UF 25V, X7R, 10%, 0805; Capacitance:0.022µF; Capacitance Tolerance:± 10%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: No

CAPACITOR CERAMIC 0.022UF 25V, X7R, 10%, 0805; Capacitance:0.022µF; Capacitance Tolerance:± 10%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: No

Supplier's Site
Capacitors - Ceramic Capacitors - LD053C223KAB2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
LD053C223KAB2A
Capacitors - Ceramic Capacitors LD053C223KAB2A
CAP CER SMD

CAP CER SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-LD053C223KAB2ATR-ND 65M1137 LD053C223KAB2A
Product Name Ceramic Capacitors Capacitor Ceramic 0.022Uf 25V, X7R, 10%, 0805; Capacitance Kyocera Avx Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C224U025CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100392KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details