Kyocera Corporation Ceramic Capacitors LD053A222JAB2A

Description
2200pF ±5% 25V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
2200pF ±5% 25V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - LD053A222JAB2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
LD053A222JAB2A-ND
Ceramic Capacitors LD053A222JAB2A-ND
2200pF ±5% 25V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

2200pF ±5% 25V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - LD053A222JAB2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
LD053A222JAB2A
Capacitors - Ceramic Capacitors LD053A222JAB2A
CAP CER 2200PF 25V NP0 0805

CAP CER 2200PF 25V NP0 0805

Supplier's Site
Capacitor Ceramic 2200Pf 25V, C0G, 5%, 0805; Capacitance Kyocera Avx - 70K2921 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 2200Pf 25V, C0G, 5%, 0805; Capacitance Kyocera Avx
70K2921
Capacitor Ceramic 2200Pf 25V, C0G, 5%, 0805; Capacitance Kyocera Avx 70K2921
CAPACITOR CERAMIC 2200PF 25V, C0G, 5%, 0805; Capacitance:2200pF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:LD Series; Qualification:- RoHS Compliant: No

CAPACITOR CERAMIC 2200PF 25V, C0G, 5%, 0805; Capacitance:2200pF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:LD Series; Qualification:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number LD053A222JAB2A-ND LD053A222JAB2A 70K2921
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic 2200Pf 25V, C0G, 5%, 0805; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Aluminum Electrolytic - 157SVH6R3MER - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Aluminium Capacitors - 1701046 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details