KYOCERA AVX Components Corporation Ceramic Capacitors LD053A181FAB2A

Description
Ceramic Capacitor
Request a Quote Datasheet
Description
Ceramic Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-LD053A181FAB2ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-LD053A181FAB2ATR-ND
Ceramic Capacitors 478-LD053A181FAB2ATR-ND
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Ceramic Capacitors - LD053A181FAB2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
LD053A181FAB2A
Ceramic Capacitors LD053A181FAB2A
CAP CER SMD

CAP CER SMD

Supplier's Site
Ld Series / T&r Rohs Compliant Kyocera Avx - 67R3153 - Newark, An Avnet Company
Chicago, IL, United States
Ld Series / T&r Rohs Compliant Kyocera Avx
67R3153
Ld Series / T&r Rohs Compliant Kyocera Avx 67R3153
LD SERIES / T&R ROHS COMPLIANT: YES

LD SERIES / T&R ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-LD053A181FAB2ATR-ND LD053A181FAB2A 67R3153
Product Name Ceramic Capacitors Ceramic Capacitors Ld Series / T&r Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 338-101153U010AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers