Kyocera Corporation Ceramic Capacitors LD051C273KAB2A

Description
0.027µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.027µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - LD051C273KAB2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
LD051C273KAB2A-ND
Ceramic Capacitors LD051C273KAB2A-ND
0.027µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

0.027µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.027Uf 100V, X7R, 10%, 0805; Capacitance Kyocera Avx - 22K0836 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.027Uf 100V, X7R, 10%, 0805; Capacitance Kyocera Avx
22K0836
Capacitor Ceramic 0.027Uf 100V, X7R, 10%, 0805; Capacitance Kyocera Avx 22K0836
CAPACITOR CERAMIC 0.027UF 100V, X7R, 10%, 0805; Capacitance:0.027µF; Capacitance Tolerance:± 10%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: No

CAPACITOR CERAMIC 0.027UF 100V, X7R, 10%, 0805; Capacitance:0.027µF; Capacitance Tolerance:± 10%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: No

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - LD051C273KAB2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
LD051C273KAB2A
Capacitors - Ceramic Capacitors LD051C273KAB2A
CAP CER 0.027UF 100V X7R 0805

CAP CER 0.027UF 100V X7R 0805

Supplier's Site
Ceramic Capacitors - LD051C273KAB2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
LD051C273KAB2A
Ceramic Capacitors LD051C273KAB2A
CAP CER 0.027UF 100V X7R 0805

CAP CER 0.027UF 100V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number LD051C273KAB2A-ND 22K0836 LD051C273KAB2A LD051C273KAB2A
Product Name Ceramic Capacitors Capacitor Ceramic 0.027Uf 100V, X7R, 10%, 0805; Capacitance Kyocera Avx Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic Ceramic Composition
Capacitance Range 0.0270 microF 0.0270 microF 0.0270 microF 0.0270 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-2687-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Ceramic Capacitors - 0603J0100221GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Film Capacitors - 116262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers