Kyocera Corporation Ceramic Capacitors LD051C271JAB2A

Description
270pF ±5% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
270pF ±5% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - LD051C271JAB2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
LD051C271JAB2A-ND
Ceramic Capacitors LD051C271JAB2A-ND
270pF ±5% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

270pF ±5% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Capacitor Ceramic 270Pf, 100V, X7R, 5%, 0805; Capacitance Kyocera Avx - 22K0832 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 270Pf, 100V, X7R, 5%, 0805; Capacitance Kyocera Avx
22K0832
Capacitor Ceramic 270Pf, 100V, X7R, 5%, 0805; Capacitance Kyocera Avx 22K0832
CAPACITOR CERAMIC 270PF, 100V, X7R, 5%, 0805; Capacitance:270pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: No

CAPACITOR CERAMIC 270PF, 100V, X7R, 5%, 0805; Capacitance:270pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: No

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - LD051C271JAB2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
LD051C271JAB2A
Capacitors - Ceramic Capacitors LD051C271JAB2A
CAP CER 270PF 100V X7R 0805

CAP CER 270PF 100V X7R 0805

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number LD051C271JAB2A-ND 22K0832 LD051C271JAB2A
Product Name Ceramic Capacitors Capacitor Ceramic 270Pf, 100V, X7R, 5%, 0805; Capacitance Kyocera Avx Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1293-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
Ceramic Capacitors - M39014/011287 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details