LD SERIES / T&R ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 478-LD051A330FAB2ATR-ND | 67R3150 | LD051A330FAB2A |
| Product Name | Ceramic Capacitors | Ld Series / T&r Rohs Compliant Kyocera Avx | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 1 (+/- %) |