Kyocera Corporation Ceramic Capacitors LD03YC104JAB2A

Description
0.1µF ±5% 16V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.1µF ±5% 16V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-4928-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-4928-6-ND
Ceramic Capacitors 478-4928-6-ND
0.1µF ±5% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

0.1µF ±5% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-4928-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-4928-2-ND
Ceramic Capacitors 478-4928-2-ND
0.1µF ±5% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

0.1µF ±5% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-4928-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-4928-1-ND
Ceramic Capacitors 478-4928-1-ND
0.1µF ±5% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

0.1µF ±5% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 0.1uF 16V Capacitor
60-LD03YC104JAB2A
SMD 0.1uF 16V Capacitor 60-LD03YC104JAB2A
Cap Ceramic 0.1uF 16V X7R 5% Pad SMD 0603 125°C T/R Product overview: LD03YC104JAB2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.1uF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-LD03YC104JAB2A can be used for catalog matching and distributor lookup.

Cap Ceramic 0.1uF 16V X7R 5% Pad SMD 0603 125°C T/R Product overview: LD03YC104JAB2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.1uF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-LD03YC104JAB2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor,ceramic,100Nf,16Vdc,5-% Tol,5+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kyocera Avx - 22K0610 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,100Nf,16Vdc,5-% Tol,5+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kyocera Avx
22K0610
Capacitor,ceramic,100Nf,16Vdc,5-% Tol,5+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kyocera Avx 22K0610
Capacitor,Ceramic,10 0nF,16VDC,5-% Tol,5+% Tol,X7R-TC Code,-15,15%-TC RoHS Compliant: Yes

Capacitor,Ceramic,100nF,16VDC,5-% Tol,5+% Tol,X7R-TC Code,-15,15%-TC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-4928-6-ND 478-4928-2-ND 60-LD03YC104JAB2A 22K0610
Product Name Ceramic Capacitors Ceramic Capacitors SMD 0.1uF 16V Capacitor Capacitor,ceramic,100Nf,16Vdc,5-% Tol,5+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 334K400CS6G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000180FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details