Kyocera Corporation Ceramic Capacitors LD035C682KAB2A

Description
6800pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
6800pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - LD035C682KAB2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
LD035C682KAB2A-ND
Ceramic Capacitors LD035C682KAB2A-ND
6800pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

6800pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitor 6800Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx - 36K5592 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 6800Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
36K5592
Ceramic Capacitor 6800Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 36K5592
CERAMIC CAPACITOR 6800PF, 50V, X7R, 10%, 0603, FULL REEL; Capacitance:6800pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LD Series RoHS Compliant: No

CERAMIC CAPACITOR 6800PF, 50V, X7R, 10%, 0603, FULL REEL; Capacitance:6800pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LD Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number LD035C682KAB2A-ND 36K5592
Product Name Ceramic Capacitors Ceramic Capacitor 6800Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 101C163M025AA1B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
Aluminium Capacitors - 1701289 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details