Kyocera Corporation Ceramic Capacitors LD035C681KAB2A

Description
680pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
680pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - LD035C681KAB2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
LD035C681KAB2A-ND
Ceramic Capacitors LD035C681KAB2A-ND
680pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

680pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitor, 680Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx - 55K6617 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 680Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
55K6617
Ceramic Capacitor, 680Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 55K6617
CERAMIC CAPACITOR, 680PF, 50V, X7R, 10%, 0603, FULL REEL; Capacitance:680pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LD Series RoHS Compliant: No

CERAMIC CAPACITOR, 680PF, 50V, X7R, 10%, 0603, FULL REEL; Capacitance:680pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LD Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number LD035C681KAB2A-ND 55K6617
Product Name Ceramic Capacitors Ceramic Capacitor, 680Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-050525002P40BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Aluminum Electrolytic - 337SMH016ML10 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers