Kyocera Corporation Ceramic Capacitors LD035C333KAB2A

Description
0.033µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.033µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-LD035C333KAB2ACT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-LD035C333KAB2ACT-ND
Ceramic Capacitors 478-LD035C333KAB2ACT-ND
0.033µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.033µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-LD035C333KAB2ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-LD035C333KAB2ATR-ND
Ceramic Capacitors 478-LD035C333KAB2ATR-ND
0.033µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.033µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-LD035C333KAB2ADKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-LD035C333KAB2ADKR-ND
Ceramic Capacitors 478-LD035C333KAB2ADKR-ND
0.033µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.033µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 0.033uF 50V Capacitor
60-LD035C333KAB2A
SMD 0.033uF 50V Capacitor 60-LD035C333KAB2A
Cap Ceramic 0.033uF 50V X7R 10% Pad SMD 0603 125°C T/R Product overview: LD035C333KAB2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.033uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.033uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-LD035C333KAB2A can be used for catalog matching and distributor lookup.

Cap Ceramic 0.033uF 50V X7R 10% Pad SMD 0603 125°C T/R Product overview: LD035C333KAB2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.033uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.033uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-LD035C333KAB2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor 0.033Uf 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx - 48M5427 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.033Uf 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
48M5427
Ceramic Capacitor 0.033Uf 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 48M5427
CERAMIC CAPACITOR 0.033UF 50V, X7R, 10%, 0603, FULL REEL; Capacitance:33000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LD Series RoHS Compliant: No

CERAMIC CAPACITOR 0.033UF 50V, X7R, 10%, 0603, FULL REEL; Capacitance:33000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LD Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-LD035C333KAB2ACT-ND 478-LD035C333KAB2ADKR-ND 60-LD035C333KAB2A 48M5427
Product Name Ceramic Capacitors Ceramic Capacitors SMD 0.033uF 50V Capacitor Ceramic Capacitor 0.033Uf 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0330 microF 0.0330 microF 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101113U040BB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 1608-05052500P700BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1725470 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers