Kyocera Corporation Ceramic Capacitors LD035C332JAB2A

Description
3300pF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
3300pF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - LD035C332JAB2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
LD035C332JAB2A-ND
Ceramic Capacitors LD035C332JAB2A-ND
3300pF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

3300pF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - LD035C332JAB2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
LD035C332JAB2A
Capacitors - Ceramic Capacitors LD035C332JAB2A
CAP CER 3300PF 50V X7R 0603

CAP CER 3300PF 50V X7R 0603

Supplier's Site
Ceramic Capacitor 3300Pf, 50V, X7R, 5%, 0603; Capacitance Kyocera Avx - 65M1057 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 3300Pf, 50V, X7R, 5%, 0603; Capacitance Kyocera Avx
65M1057
Ceramic Capacitor 3300Pf, 50V, X7R, 5%, 0603; Capacitance Kyocera Avx 65M1057
CERAMIC CAPACITOR 3300PF, 50V, X7R, 5%, 0603; Capacitance:3300pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:LD Series; Product Length:1.6mm RoHS Compliant: No

CERAMIC CAPACITOR 3300PF, 50V, X7R, 5%, 0603; Capacitance:3300pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:LD Series; Product Length:1.6mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number LD035C332JAB2A-ND LD035C332JAB2A 65M1057
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitor 3300Pf, 50V, X7R, 5%, 0603; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021353 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1763-0504N150J101YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701228 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers