Kyocera Corporation Ceramic Capacitors LD035C222KAB2A

Description
2200pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
2200pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-12922-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-12922-6-ND
Ceramic Capacitors 478-12922-6-ND
2200pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

2200pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-12922-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-12922-1-ND
Ceramic Capacitors 478-12922-1-ND
2200pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

2200pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-12922-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-12922-2-ND
Ceramic Capacitors 478-12922-2-ND
2200pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

2200pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 0.0022uF 50V Capacitor
60-LD035C222KAB2A
SMD 0.0022uF 50V Capacitor 60-LD035C222KAB2A
Cap Ceramic 0.0022uF 50V X7R 10% Pad SMD 0603 125°C T/R Product overview: LD035C222KAB2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0022uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.0022uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-LD035C222KAB2A can be used for catalog matching and distributor lookup.

Cap Ceramic 0.0022uF 50V X7R 10% Pad SMD 0603 125°C T/R Product overview: LD035C222KAB2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0022uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.0022uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-LD035C222KAB2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor 2200Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx - 22K0726 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 2200Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
22K0726
Ceramic Capacitor 2200Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 22K0726
CERAMIC CAPACITOR 2200PF, 50V, X7R, 10%, 0603, FULL REEL; Capacitance:2200pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LD Series RoHS Compliant: No

CERAMIC CAPACITOR 2200PF, 50V, X7R, 10%, 0603, FULL REEL; Capacitance:2200pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LD Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-12922-6-ND 478-12922-1-ND 60-LD035C222KAB2A 22K0726
Product Name Ceramic Capacitors Ceramic Capacitors SMD 0.0022uF 50V Capacitor Ceramic Capacitor 2200Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C125U010DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701246 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details