Kyocera Corporation Ceramic Capacitors LD035C153KAB4A

Description
0.015µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.015µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - LD035C153KAB4A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
LD035C153KAB4A-ND
Ceramic Capacitors LD035C153KAB4A-ND
0.015µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.015µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.015Uf 50V, X7R, 10%, 0603; Capacitance Kyocera Avx - 22K0725 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.015Uf 50V, X7R, 10%, 0603; Capacitance Kyocera Avx
22K0725
Capacitor Ceramic 0.015Uf 50V, X7R, 10%, 0603; Capacitance Kyocera Avx 22K0725
CAPACITOR CERAMIC 0.015UF 50V, X7R, 10%, 0603; Capacitance:0.015µF; Capacitance Tolerance:± 10%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: No

CAPACITOR CERAMIC 0.015UF 50V, X7R, 10%, 0603; Capacitance:0.015µF; Capacitance Tolerance:± 10%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: No

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - LD035C153KAB4A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
LD035C153KAB4A
Capacitors - Ceramic Capacitors LD035C153KAB4A
CAP CER 0.015UF 50V X7R 0603

CAP CER 0.015UF 50V X7R 0603

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number LD035C153KAB4A-ND 22K0725 LD035C153KAB4A
Product Name Ceramic Capacitors Capacitor Ceramic 0.015Uf 50V, X7R, 10%, 0603; Capacitance Kyocera Avx Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 0.0150 microF 0.0150 microF 0.0150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725572 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Aluminum Electrolytic - 101C504U010CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details