Kyocera Corporation Ceramic Capacitors LD035C103KAB4A

Description
10000pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
10000pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - LD035C103KAB4A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
LD035C103KAB4A-ND
Ceramic Capacitors LD035C103KAB4A-ND
10000pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

10000pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.01Uf, 50V, X7R, 10%, 0603; Capacitance Kyocera Avx - 70K2901 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.01Uf, 50V, X7R, 10%, 0603; Capacitance Kyocera Avx
70K2901
Capacitor Ceramic 0.01Uf, 50V, X7R, 10%, 0603; Capacitance Kyocera Avx 70K2901
CAPACITOR CERAMIC 0.01UF, 50V, X7R, 10%, 0603; Capacitance:0.01µF; Capacitance Tolerance:± 10%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: No

CAPACITOR CERAMIC 0.01UF, 50V, X7R, 10%, 0603; Capacitance:0.01µF; Capacitance Tolerance:± 10%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number LD035C103KAB4A-ND 70K2901
Product Name Ceramic Capacitors Capacitor Ceramic 0.01Uf, 50V, X7R, 10%, 0603; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701239 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Polymer - 336XMPL025MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
4 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100680FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details