560pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
CERAMIC CAPACITOR 560PF 50V, C0G, 5%, 0603, FULL REEL; Capacitance:560pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:LD Series RoHS Compliant: No
CAP CER 560PF 50V NP0 0603
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | LD035A561JAB2A-ND | 43K0190 | LD035A561JAB2A |
| Product Name | Ceramic Capacitors | Ceramic Capacitor 560Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |