56pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
CERAMIC CAPACITOR 56PF 50V, C0G, 5%, 0603, FULL REEL; Capacitance:56pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:LD Series RoHS Compliant: No
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | LD035A560JAB2A-ND | 65M1037 |
| Product Name | Ceramic Capacitors | Ceramic Capacitor 56Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |