Kyocera Corporation Ceramic Capacitors LD035A471JAB2A

Description
470pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
470pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-7498-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-7498-2-ND
Ceramic Capacitors 478-7498-2-ND
470pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

470pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-7498-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-7498-1-ND
Ceramic Capacitors 478-7498-1-ND
470pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

470pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-7498-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-7498-6-ND
Ceramic Capacitors 478-7498-6-ND
470pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

470pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 470pF 50V Capacitor
60-LD035A471JAB2A
SMD 470pF 50V Capacitor 60-LD035A471JAB2A
Cap Ceramic 470pF 50V C0G 5% Pad SMD 0603 125°C T/R Product overview: LD035A471JAB2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-LD035A471JAB2A can be used for catalog matching and distributor lookup.

Cap Ceramic 470pF 50V C0G 5% Pad SMD 0603 125°C T/R Product overview: LD035A471JAB2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-LD035A471JAB2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - LD035A471JAB2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
LD035A471JAB2A
Capacitors - Ceramic Capacitors LD035A471JAB2A
CAP CER 470PF 50V C0G/NP0 0603

CAP CER 470PF 50V C0G/NP0 0603

Supplier's Site
Ceramic Capacitor 470Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx - 70K9450 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 470Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx
70K9450
Ceramic Capacitor 470Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx 70K9450
CERAMIC CAPACITOR 470PF 50V, C0G, 5%, 0603, FULL REEL; Capacitance:470pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:LD Series RoHS Compliant: No

CERAMIC CAPACITOR 470PF 50V, C0G, 5%, 0603, FULL REEL; Capacitance:470pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:LD Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-7498-2-ND 478-7498-6-ND 60-LD035A471JAB2A LD035A471JAB2A 70K9450
Product Name Ceramic Capacitors Ceramic Capacitors SMD 470pF 50V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitor 470Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 116212 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
Aluminum Electrolytic - 101C383U016AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100220GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers