AVX Corporation Ceramic Capacitors LD035A331KAB2A

Description
Ceramic Capacitor
Request a Quote Datasheet
Description
Ceramic Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-LD035A331KAB2ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-LD035A331KAB2ATR-ND
Ceramic Capacitors 478-LD035A331KAB2ATR-ND
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Capacitor Ceramic 330Pf 50V, C0G, 10%, 0603; Capacitance Kyocera Avx - 01P1503 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 330Pf 50V, C0G, 10%, 0603; Capacitance Kyocera Avx
01P1503
Capacitor Ceramic 330Pf 50V, C0G, 10%, 0603; Capacitance Kyocera Avx 01P1503
CAPACITOR CERAMIC 330PF 50V, C0G, 10%, 0603; Capacitance:330pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:LD Series; Qualification:- RoHS Compliant: No

CAPACITOR CERAMIC 330PF 50V, C0G, 10%, 0603; Capacitance:330pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:LD Series; Qualification:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 478-LD035A331KAB2ATR-ND 01P1503
Product Name Ceramic Capacitors Capacitor Ceramic 330Pf 50V, C0G, 10%, 0603; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C304U010BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701143 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details