Kyocera Corporation Ceramic Capacitors LD033C333KAB2A

Description
0.033µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.033µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - LD033C333KAB2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
LD033C333KAB2A-ND
Ceramic Capacitors LD033C333KAB2A-ND
0.033µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

0.033µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT - LD033C333KAB2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT
LD033C333KAB2A
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT LD033C333KAB2A
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT

Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number LD033C333KAB2A-ND LD033C333KAB2A
Product Name Ceramic Capacitors Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0330 microF 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701116 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
Aluminum Polymer - 227XMPL002MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers