Kyocera Corporation Ceramic Capacitors LD033C223KAB2A

Description
0.022µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.022µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - LD033C223KAB2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
LD033C223KAB2A-ND
Ceramic Capacitors LD033C223KAB2A-ND
0.022µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

0.022µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - LD033C223KAB2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
LD033C223KAB2A
Capacitors - Ceramic Capacitors LD033C223KAB2A
CAP CER 0.022UF 25V X7R 0603

CAP CER 0.022UF 25V X7R 0603

Supplier's Site
Ceramic Capacitors - LD033C223KAB2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
LD033C223KAB2A
Ceramic Capacitors LD033C223KAB2A
CAP CER 0.022UF 25V X7R 0603

CAP CER 0.022UF 25V X7R 0603

Supplier's Site Datasheet
Capacitor Ceramic 0.022Uf 25V, X7R, 10%, 0603; Capacitance Kyocera Avx - 70K2888 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.022Uf 25V, X7R, 10%, 0603; Capacitance Kyocera Avx
70K2888
Capacitor Ceramic 0.022Uf 25V, X7R, 10%, 0603; Capacitance Kyocera Avx 70K2888
CAPACITOR CERAMIC 0.022UF 25V, X7R, 10%, 0603; Capacitance:0.022µF; Capacitance Tolerance:± 10%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: No

CAPACITOR CERAMIC 0.022UF 25V, X7R, 10%, 0603; Capacitance:0.022µF; Capacitance Tolerance:± 10%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number LD033C223KAB2A-ND LD033C223KAB2A LD033C223KAB2A 70K2888
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 0.022Uf 25V, X7R, 10%, 0603; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor; SMD
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminium Capacitors - 1701254 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050521500471FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details