KYOCERA AVX Components Corporation Ceramic Capacitors LD033C103KAX2A

Description
Ceramic Capacitor
Request a Quote Datasheet
Description
Ceramic Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-LD033C103KAX2ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-LD033C103KAX2ATR-ND
Ceramic Capacitors 478-LD033C103KAX2ATR-ND
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Ld Series / T&r Rohs Compliant Kyocera Avx - 67R3134 - Newark, An Avnet Company
Chicago, IL, United States
Ld Series / T&r Rohs Compliant Kyocera Avx
67R3134
Ld Series / T&r Rohs Compliant Kyocera Avx 67R3134
LD SERIES / T&R ROHS COMPLIANT: YES

LD SERIES / T&R ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - LD033C103KAX2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
LD033C103KAX2A
Ceramic Capacitors LD033C103KAX2A
CAP CER SMD

CAP CER SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 478-LD033C103KAX2ATR-ND 67R3134 LD033C103KAX2A
Product Name Ceramic Capacitors Ld Series / T&r Rohs Compliant Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %)
WVDC 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1833231 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
Ceramic Capacitors - C11CF0R9B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details