Kyocera Corporation Ceramic Capacitors LD033C102KAB2A

Description
1000pF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
1000pF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - LD033C102KAB2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
LD033C102KAB2A-ND
Ceramic Capacitors LD033C102KAB2A-ND
1000pF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

1000pF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Capacitor Ceramic 1000Pf, 25V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx - 65M0984 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 1000Pf, 25V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
65M0984
Capacitor Ceramic 1000Pf, 25V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 65M0984
CAPACITOR CERAMIC 1000PF, 25V, X7R, 10%, 0603, FULL REEL; Capacitance:1000pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LD Series RoHS Compliant: No

CAPACITOR CERAMIC 1000PF, 25V, X7R, 10%, 0603, FULL REEL; Capacitance:1000pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LD Series RoHS Compliant: No

Supplier's Site
Ceramic Capacitors - LD033C102KAB2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
LD033C102KAB2A
Ceramic Capacitors LD033C102KAB2A
CAP CER 1000PF 25V X7R 0603

CAP CER 1000PF 25V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number LD033C102KAB2A-ND 65M0984 LD033C102KAB2A
Product Name Ceramic Capacitors Capacitor Ceramic 1000Pf, 25V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1701075 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101203U050CD2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 20000 microF
View Details
3 suppliers