Kyocera Corporation Ceramic Capacitors LD033A561JAB2A

Description
560pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
560pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - LD033A561JAB2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
LD033A561JAB2A-ND
Ceramic Capacitors LD033A561JAB2A-ND
560pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

560pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Capacitor Ceramic 560Pf 25V, C0G, 5%, 0603; Capacitance Kyocera Avx - 70K2884 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 560Pf 25V, C0G, 5%, 0603; Capacitance Kyocera Avx
70K2884
Capacitor Ceramic 560Pf 25V, C0G, 5%, 0603; Capacitance Kyocera Avx 70K2884
CAPACITOR CERAMIC 560PF 25V, C0G, 5%, 0603; Capacitance:560pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: No

CAPACITOR CERAMIC 560PF 25V, C0G, 5%, 0603; Capacitance:560pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: No

Supplier's Site
Ceramic Capacitors - LD033A561JAB2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
LD033A561JAB2A
Ceramic Capacitors LD033A561JAB2A
CAP CER 560PF 25V NP0 0603

CAP CER 560PF 25V NP0 0603

Supplier's Site Datasheet
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT - LD033A561JAB2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT
LD033A561JAB2A
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT LD033A561JAB2A
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT

Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number LD033A561JAB2A-ND 70K2884 LD033A561JAB2A LD033A561JAB2A
Product Name Ceramic Capacitors Capacitor Ceramic 560Pf 25V, C0G, 5%, 0603; Capacitance Kyocera Avx Ceramic Capacitors Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Motor Start, Motor Run Capacitors (AC) - 105MABA05KJS-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Aluminium Capacitors - 1701268 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details