Kyocera Corporation Ceramic Capacitors LD033A391JAB2A

Description
390pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
390pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - LD033A391JAB2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
LD033A391JAB2A-ND
Ceramic Capacitors LD033A391JAB2A-ND
390pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

390pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - LD033A391JAB2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
LD033A391JAB2A
Capacitors - Ceramic Capacitors LD033A391JAB2A
CAP CER 390PF 25V NP0 0603

CAP CER 390PF 25V NP0 0603

Supplier's Site
Capacitor Ceramic 390Pf 25V, C0G, 5%, 0603; Capacitance Kyocera Avx - 70K2883 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 390Pf 25V, C0G, 5%, 0603; Capacitance Kyocera Avx
70K2883
Capacitor Ceramic 390Pf 25V, C0G, 5%, 0603; Capacitance Kyocera Avx 70K2883
CAPACITOR CERAMIC 390PF 25V, C0G, 5%, 0603; Capacitance:390pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: No

CAPACITOR CERAMIC 390PF 25V, C0G, 5%, 0603; Capacitance:390pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: No

Supplier's Site
Ceramic Capacitors - LD033A391JAB2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
LD033A391JAB2A
Ceramic Capacitors LD033A391JAB2A
CAP CER 390PF 25V NP0 0603

CAP CER 390PF 25V NP0 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number LD033A391JAB2A-ND LD033A391JAB2A 70K2883 LD033A391JAB2A
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic 390Pf 25V, C0G, 5%, 0603; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402N1R5B160NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1725597 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers