8200pF ±5% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
CAP CER 8200PF 100V X7R 0603
CAPACITOR CERAMIC 8200PF 100V, X7R, 5%, 0603; Capacitance:8200pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: No
CAP CER 8200PF 100V X7R 0603
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | LD031C822JAB2A-ND | LD031C822JAB2A | 36K5575 | LD031C822JAB2A |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Capacitor Ceramic 8200Pf 100V, X7R, 5%, 0603; Capacitance Kyocera Avx | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; SMD | Chip Capacitor; Surface Mount, MLCC | |
| Applications | General Purpose | General Purpose; General Purpose | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition; Ceramic | Ceramic Composition | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |