KYOCERA AVX Components Corporation Capacitor Ceramic 5600Pf 100V, X7R, 10%, 0603; Capacitance Kyocera Avx LD031C562KAB2A

Description
CAPACITOR CERAMIC 5600PF 100V, X7R, 10%, 0603; Capacitance:5600pF; Capacitance Tolerance:± 10%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: No
Description
CAPACITOR CERAMIC 5600PF 100V, X7R, 10%, 0603; Capacitance:5600pF; Capacitance Tolerance:± 10%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 5600Pf 100V, X7R, 10%, 0603; Capacitance Kyocera Avx - 65M0969 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 5600Pf 100V, X7R, 10%, 0603; Capacitance Kyocera Avx
65M0969
Capacitor Ceramic 5600Pf 100V, X7R, 10%, 0603; Capacitance Kyocera Avx 65M0969
CAPACITOR CERAMIC 5600PF 100V, X7R, 10%, 0603; Capacitance:5600pF; Capacitance Tolerance:± 10%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: No

CAPACITOR CERAMIC 5600PF 100V, X7R, 10%, 0603; Capacitance:5600pF; Capacitance Tolerance:± 10%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 65M0969
Product Name Capacitor Ceramic 5600Pf 100V, X7R, 10%, 0603; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; SMD
Capacitance Type Fixed
Electrostatic Capacitors Ceramic Composition; Ceramic
Capacitance Range 0.0056 microF
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - CK06BX394K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers