Kyocera Corporation Ceramic Capacitors LD031C152KAB2A

Description
1500pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
1500pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-11606-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-11606-2-ND
Ceramic Capacitors 478-11606-2-ND
1500pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

1500pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-11606-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-11606-1-ND
Ceramic Capacitors 478-11606-1-ND
1500pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

1500pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-11606-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-11606-6-ND
Ceramic Capacitors 478-11606-6-ND
1500pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

1500pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 0.0015uF 100V Capacitor
60-LD031C152KAB2A
SMD 0.0015uF 100V Capacitor 60-LD031C152KAB2A
Cap Ceramic 0.0015uF 100V X7R 10% Pad SMD 0603 125°C T/R Product overview: LD031C152KAB2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0015uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.0015uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-LD031C152KAB2A can be used for catalog matching and distributor lookup.

Cap Ceramic 0.0015uF 100V X7R 10% Pad SMD 0603 125°C T/R Product overview: LD031C152KAB2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0015uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.0015uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-LD031C152KAB2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor Ceramic 1500Pf 100V, X7R, 10%, 0603; Capacitance Kyocera Avx - 22K0677 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 1500Pf 100V, X7R, 10%, 0603; Capacitance Kyocera Avx
22K0677
Capacitor Ceramic 1500Pf 100V, X7R, 10%, 0603; Capacitance Kyocera Avx 22K0677
CAPACITOR CERAMIC 1500PF 100V, X7R, 10%, 0603; Capacitance:1500pF; Capacitance Tolerance:± 10%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: No

CAPACITOR CERAMIC 1500PF 100V, X7R, 10%, 0603; Capacitance:1500pF; Capacitance Tolerance:± 10%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: No

Supplier's Site Datasheet
Ceramic Capacitors - LD031C152KAB2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
LD031C152KAB2A
Ceramic Capacitors LD031C152KAB2A
CAP CER 1500PF 100V X7R 0603

CAP CER 1500PF 100V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-11606-2-ND 478-11606-6-ND 60-LD031C152KAB2A 22K0677 LD031C152KAB2A
Product Name Ceramic Capacitors Ceramic Capacitors SMD 0.0015uF 100V Capacitor Capacitor Ceramic 1500Pf 100V, X7R, 10%, 0603; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; SMD Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Capacitors - 1725667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Ceramic Capacitors - 0505J250P700BQT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers