CAP CER 220PF 100V NP0 0603 Product overview: LD031A221FAB2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-LD031A221FAB2A can be used for catalog matching and distributor lookup.
220pF ±1% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
220pF ±1% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
220pF ±1% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Capacitor,Ceramic,22
CAP CER 220PF 100V NP0 0603
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-LD031A221FAB2A | 478-LD031A221FAB2ATR-ND | 478-LD031A221FAB2ADKR-ND | 36K5568 | LD031A221FAB2A |
| Product Name | 220PF 100V Capacitor | Ceramic Capacitors | Ceramic Capacitors | Capacitor,ceramic,220Pf,100Vdc,1-% Tol,1+% Tol,np0-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 2.20E-4 microF | 2.20E-4 microF | |||
| WVDC | 100 volts | 100 volts | 100 volts | 100 volts |