Kyocera Corporation Ceramic Capacitors LD031A101KAB2A

Description
100pF ±10% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
100pF ±10% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-LD031A101KAB2ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-LD031A101KAB2ATR-ND
Ceramic Capacitors 478-LD031A101KAB2ATR-ND
100pF ±10% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

100pF ±10% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitor 100Pf 100V, C0G, 10%, 0603, Full Reel; Capacitance Kyocera Avx - 22K0625 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 100Pf 100V, C0G, 10%, 0603, Full Reel; Capacitance Kyocera Avx
22K0625
Ceramic Capacitor 100Pf 100V, C0G, 10%, 0603, Full Reel; Capacitance Kyocera Avx 22K0625
CERAMIC CAPACITOR 100PF 100V, C0G, 10%, 0603, FULL REEL; Capacitance:100pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:LD Series RoHS Compliant: No

CERAMIC CAPACITOR 100PF 100V, C0G, 10%, 0603, FULL REEL; Capacitance:100pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:LD Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 478-LD031A101KAB2ATR-ND 22K0625
Product Name Ceramic Capacitors Ceramic Capacitor 100Pf 100V, C0G, 10%, 0603, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C142T050AA1B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0603B332K500YTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701028 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details